DIODES Incorporated Controllers PI7C9X1172DZHEX

Description
SPI BRIDGE W-QFN5050-32 T&R 2.5K
Request a Quote Datasheet
Description
SPI BRIDGE W-QFN5050-32 T&R 2.5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 31-PI7C9X1172DZHEXTR-ND - DigiKey
Thief River Falls, MN, United States
SPI BRIDGE W-QFN5050-32 T&R 2.5K

SPI BRIDGE W-QFN5050-32 T&R 2.5K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 31-PI7C9X1172DZHEXTR-ND
Product Name Controllers
Technology SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.62V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT241 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT241E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Universal Bus Functions - 74ALVC162334ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details