DIODES Incorporated Interface - Interface - Controllers - PI7C9X1170BCLEX PI7C9X1170BCLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930519-PI7C9X1170BCL EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Family Name: PI7C9X1170 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930519-PI7C9X1170BCL EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Family Name: PI7C9X1170 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X1170BCLEX - 930519-PI7C9X1170BCLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X1170BCLEX
930519-PI7C9X1170BCLEX
Interface - Interface - Controllers - PI7C9X1170BCLEX 930519-PI7C9X1170BCLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930519-PI7C9X1170BCL EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Family Name: PI7C9X1170 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930519-PI7C9X1170BCLEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Family Name: PI7C9X1170
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - PI7C9X1170BCLEX-ND - DigiKey
Thief River Falls, MN, United States
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X1170BCLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X1170BCLEX
Integrated Circuits (ICs) - Interface - Controllers PI7C9X1170BCLEX
IC SPI TO UART BRDG 16TSSOP 2.5K

IC SPI TO UART BRDG 16TSSOP 2.5K

Supplier's Site
Controllers - PI7C9X1170BCLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X1170BCLEX
Controllers PI7C9X1170BCLEX
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now Datasheet
Interface - Controllers - PI7C9X1170BCLEX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X1170BCLEX
Interface - Controllers PI7C9X1170BCLEX
IC SPI TO UART BRDG 16TSSOP 2.5K

IC SPI TO UART BRDG 16TSSOP 2.5K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930519-PI7C9X1170BCLEX PI7C9X1170BCLEX-ND PI7C9X1170BCLEX PI7C9X1170BCLEX PI7C9X1170BCLEX
Product Name Interface - Interface - Controllers - PI7C9X1170BCLEX Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Hex unbuffered inverter - 74AHCU04BQ/G400X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details