DIODES Incorporated Controllers PI7C9X1170BCLE

Description
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP
Request a Quote Datasheet
Description
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PI7C9X1170BCLE-ND - DigiKey
Thief River Falls, MN, United States
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now Datasheet
Interface - Interface - Controllers - PI7C9X1170BCLE - 810899-PI7C9X1170BCLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X1170BCLE
810899-PI7C9X1170BCLE
Interface - Interface - Controllers - PI7C9X1170BCLE 810899-PI7C9X1170BCLE
Manufacturer: Diodes Incorporated Win Source Part Number: 810899-PI7C9X1170BCL E Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Current - Supply: 6mA Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 Supply Voltage (V): 1.62V ~ 3.63V

Manufacturer: Diodes Incorporated
Win Source Part Number: 810899-PI7C9X1170BCLE
Protocol: I2C
Function: Bridge, I2C/SPI to UART
Interface: UART
Current - Supply: 6mA
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
Supply Voltage (V): 1.62V ~ 3.63V

Buy Now
Controllers - PI7C9X1170BCLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X1170BCLE
Controllers PI7C9X1170BCLE
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X1170BCLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X1170BCLE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X1170BCLE
IC SPI TO UART BRDG 16TSSOP 96PC

IC SPI TO UART BRDG 16TSSOP 96PC

Supplier's Site
Interface - Controllers - PI7C9X1170BCLE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X1170BCLE
Interface - Controllers PI7C9X1170BCLE
IC SPI TO UART BRDG 16TSSOP 96PC

IC SPI TO UART BRDG 16TSSOP 96PC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI7C9X1170BCLE-ND 810899-PI7C9X1170BCLE PI7C9X1170BCLE PI7C9X1170BCLE PI7C9X1170BCLE
Product Name Controllers Interface - Interface - Controllers - PI7C9X1170BCLE Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology UART UART I2C; I2C UART
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 722-SI2493-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers