Manufacturer: Diodes Incorporated
Win Source Part Number: 930518-PI7C9X113SLFD
Features: PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Package: Reel - TR
Package: 128-LQFP
Mounting: Surface Mount
Family Name: PI7C9X113
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 128LQFP
IC INTERFACE SPECIALIZED 128LQFP
PCIE-PCI/PCI-X BRIDGE, -40 TO 85DEG C
IC INTERFACE SPECIALIZED 128LQFP
PCI-to-PCI Bridge Interface 128-LQFP (14x14)
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930518-PI7C9X113SLFDEX | PI7C9X113SLFDEX | PI7C9X113SLFDEX | 29AK3781 | PI7C9X113SLFDEX | PI7C9X113SLFDEX |
| Product Name | Interface - Interface - Specialized - PI7C9X113SLFDEX | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Pcie-Pci/pci-X Bridge, -40 To 85Deg C Diodes Inc. | Interface - Specialized | Specialized |
| Device Type | PCI Bridge; Sensor Interface | Sensor Interface | Sensor Interface |