DIODES Incorporated Interface - Interface - Specialized - PI7C9X111SLBFDEX PI7C9X111SLBFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061641-PI7C9X111SLBF DEX Packaging: Reel - TR Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061641-PI7C9X111SLBF DEX Packaging: Reel - TR Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X111SLBFDEX - 061641-PI7C9X111SLBFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X111SLBFDEX
061641-PI7C9X111SLBFDEX
Interface - Interface - Specialized - PI7C9X111SLBFDEX 061641-PI7C9X111SLBFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061641-PI7C9X111SLBF DEX Packaging: Reel - TR Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061641-PI7C9X111SLBFDEX
Packaging: Reel - TR
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X111SLBFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X111SLBFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X111SLBFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Specialized - PI7C9X111SLBFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C9X111SLBFDEX
Specialized PI7C9X111SLBFDEX
PCI-to-PCI Bridge Interface 128-LQFP (14x14)

PCI-to-PCI Bridge Interface 128-LQFP (14x14)

Buy Now Datasheet
Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc. - 29AK3778 - Newark, An Avnet Company
Chicago, IL, United States
Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc.
29AK3778
Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc. 29AK3778
PCIE-PCI REVERSIBLE BRIDGE, -40TO85DEG C

PCIE-PCI REVERSIBLE BRIDGE, -40TO85DEG C

Supplier's Site
Specialized PI7C9X111SLBFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Interface - Specialized - PI7C9X111SLBFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X111SLBFDEX
Interface - Specialized PI7C9X111SLBFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X111SLBFDEX
PCI Interface IC PI7C9X111SLBFDEX
PCI Interface IC PCIe to PCI Bridge

PCI Interface IC PCIe to PCI Bridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061641-PI7C9X111SLBFDEX PI7C9X111SLBFDEX PI7C9X111SLBFDEX 29AK3778 PI7C9X111SLBFDEX PI7C9X111SLBFDEX PI7C9X111SLBFDEX
Product Name Interface - Interface - Specialized - PI7C9X111SLBFDEX Integrated Circuits (ICs) - Interface - Specialized Specialized Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc. Specialized Interface - Specialized PCI Interface IC
Device Type PCI Bridge Sensor Interface Sensor Interface
Supply Voltage Other; 3.3V Other Other; 3.3V Other; 3.3V
Package Type QFP; 128-LQFP (14x14) QFP QFP; LQFP; 128-LQFP QFP; 128-LQFP QFP; 128-LQFP LQFP-128
Technology PCI; PCI Express; PCI Express PCI PCI Express; PCI Express PCI; PCI Express; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-88Q5030-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
View Details