DIODES Incorporated Interface - Interface - Specialized - PI7C9X110BNBE PI7C9X110BNBE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061640-PI7C9X110BNBE Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 160-LFBGA (12x12) Supply Voltage - Operating: 1.8V Alternative Parts (Cross-Reference): XIO2001ZAJ; PI7C9X110BNB; PI7C9X110BNBE; XIO2001IZAJ; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 189
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061640-PI7C9X110BNBE Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 160-LFBGA (12x12) Supply Voltage - Operating: 1.8V Alternative Parts (Cross-Reference): XIO2001ZAJ; PI7C9X110BNB; PI7C9X110BNBE; XIO2001IZAJ; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 189
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X110BNBE - 061640-PI7C9X110BNBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X110BNBE
061640-PI7C9X110BNBE
Interface - Interface - Specialized - PI7C9X110BNBE 061640-PI7C9X110BNBE
Manufacturer: Diodes Incorporated Win Source Part Number: 061640-PI7C9X110BNBE Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 160-LFBGA (12x12) Supply Voltage - Operating: 1.8V Alternative Parts (Cross-Reference): XIO2001ZAJ; PI7C9X110BNB; PI7C9X110BNBE; XIO2001IZAJ; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 189

Manufacturer: Diodes Incorporated
Win Source Part Number: 061640-PI7C9X110BNBE
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 160-LFBGA (12x12)
Supply Voltage - Operating: 1.8V
Alternative Parts (Cross-Reference): XIO2001ZAJ; PI7C9X110BNB; PI7C9X110BNBE; XIO2001IZAJ;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 189

Buy Now Datasheet
Pci Express-Pci Bridge, -40 To 85Deg C Diodes Inc. - 54AK9917 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express-Pci Bridge, -40 To 85Deg C Diodes Inc.
54AK9917
Pci Express-Pci Bridge, -40 To 85Deg C Diodes Inc. 54AK9917
PCI EXPRESS-PCI BRIDGE, -40 TO 85DEG C

PCI EXPRESS-PCI BRIDGE, -40 TO 85DEG C

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X110BNBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X110BNBE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X110BNBE
IC INTFACE SPECIALIZED 160LFBGA

IC INTFACE SPECIALIZED 160LFBGA

Supplier's Site
Interface - Specialized - PI7C9X110BNBE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X110BNBE
Interface - Specialized PI7C9X110BNBE
IC INTFACE SPECIALIZED 160LFBGA

IC INTFACE SPECIALIZED 160LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X110BNBE
PCI Interface IC PI7C9X110BNBE
PCI Interface IC PCIe-to-PCI Reversible Bridge

PCI Interface IC PCIe-to-PCI Reversible Bridge

Buy Now Datasheet
Specialized PI7C9X110BNBE
IC INTFACE SPECIALIZED 160LFBGA

IC INTFACE SPECIALIZED 160LFBGA

Supplier's Site Datasheet
Specialized - PI7C9X110BNBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C9X110BNBE
Specialized PI7C9X110BNBE
PCI-to-PCI Bridge Interface 160-LFBGA (12x12)

PCI-to-PCI Bridge Interface 160-LFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061640-PI7C9X110BNBE 54AK9917 PI7C9X110BNBE PI7C9X110BNBE PI7C9X110BNBE PI7C9X110BNBE PI7C9X110BNBE
Product Name Interface - Interface - Specialized - PI7C9X110BNBE Pci Express-Pci Bridge, -40 To 85Deg C Diodes Inc. Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized PCI Interface IC Specialized Specialized
Device Type PCI Bridge PCI Bridge Sensor Interface Sensor Interface
Supply Voltage Other; 1.8V Other Other; 1.8V Other; 1.8V
Package Type BGA; 160-LFBGA (12x12) BGA 160-LFBGA LFBGA-160 160-LFBGA BGA; 160-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1913805P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details