PCI Bridge, PCI to UART UART Interface 100-LQFP (14x14)
PCI Bridge, PCI to UART UART Interface 100-LQFP (14x14)
IC PCI TO UART 100LQFP T&R 1K
IC PCI TO UART 100LQFP T&R 1K
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C8952AFAEX-ND | PI7C8952AFAEX | PI7C8952AFAEX | PI7C8952AFAEX |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | PCI; UART | UART | PCI; PCI | UART |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3V; 5V | 5V; Other; 3V, 5V | 5V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |