DIODES Incorporated Interface - Interface - Specialized - PI7C8140AMAE PI7C8140AMAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061635-PI7C8140AMAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061635-PI7C8140AMAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C8140AMAE - 061635-PI7C8140AMAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C8140AMAE
061635-PI7C8140AMAE
Interface - Interface - Specialized - PI7C8140AMAE 061635-PI7C8140AMAE
Manufacturer: Diodes Incorporated Win Source Part Number: 061635-PI7C8140AMAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061635-PI7C8140AMAE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C8140AMAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C8140AMAE
Integrated Circuits (ICs) - Interface - Specialized PI7C8140AMAE
IC INTERFACE SPECIALIZED 128FQFP

IC INTERFACE SPECIALIZED 128FQFP

Supplier's Site
Interface - Specialized - PI7C8140AMAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C8140AMAE
Interface - Specialized PI7C8140AMAE
IC INTERFACE SPECIALIZED 128FQFP

IC INTERFACE SPECIALIZED 128FQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C8140AMAE
PCI Interface IC PI7C8140AMAE
PCI Interface IC PCI -to -PCI Bridge 2 Port

PCI Interface IC PCI -to -PCI Bridge 2 Port

Buy Now Datasheet
Specialized - PI7C8140AMAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C8140AMAE
Specialized PI7C8140AMAE
PCI-to-PCI Bridge Interface 128-FQFP (14x20)

PCI-to-PCI Bridge Interface 128-FQFP (14x20)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061635-PI7C8140AMAE PI7C8140AMAE PI7C8140AMAE PI7C8140AMAE PI7C8140AMAE
Product Name Interface - Interface - Specialized - PI7C8140AMAE Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized PCI Interface IC Specialized
Device Type PCI Bridge Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3226-E-GQR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type QFP; TQFP; 64-TQFP
View Details
2 suppliers
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-PEB2054NV1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Package Type Tube
View Details
4 suppliers