I²C I²C, SPI Interface 56-TQFN (11x5)
I²C I²C, SPI Interface 56-TQFN (11x5)
I²C I²C, SPI Interface 56-TQFN (11x5)
Manufacturer: Diodes Incorporated
Win Source Part Number: 930515-PI7C1401AZFEX
Operating Temperature Range: -40°C ~ 85°C
Features: I²C - - I²C, SPI Interface 56-TQFN (11x5)
Package: 56-WFQFN Exposed Pad
Package: Reel - TR
Family Name: PI7C1401
Categories: Integrated Circuits (ICs)
Case / Package: 56-TQFN (11x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI7C1401AZFEXDITR, PI7C1401AZFEXDICT, PI7C1401AZFEXDIDKR
IC I2C/SPI BRIDGE 56TQFN
IC I2C/SPI BRIDGE 56TQFN
I²C I²C, SPI Interface 56-TQFN (11x5)
Interface - I/O Expanders I2C-bus/SPI to Quad Port Expander
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C1401AZFEXDIDKR-ND | 930515-PI7C1401AZFEX | PI7C1401AZFEX | PI7C1401AZFEX | PI7C1401AZFEX | PI7C1401AZFEX |
| Product Name | Controllers | Interface - Interface - Controllers - PI7C1401AZFEX | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Interface - I/O Expanders |
| Technology | SPI; I2C | I2C; I2C | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V ~ 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |