DIODES Incorporated Latches PI74LPT373AQ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - PI74LPT373AQ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - PI74LPT373AQ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
PI74LPT373AQ
Logic - Latches PI74LPT373AQ
IC OCTAL TRANS LATCH 20QSOP

IC OCTAL TRANS LATCH 20QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - PI74LPT373AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
PI74LPT373AQ
Integrated Circuits (ICs) - Logic - Latches PI74LPT373AQ
IC OCTAL TRANS LATCH 20QSOP

IC OCTAL TRANS LATCH 20QSOP

Supplier's Site
Latches - PI74LPT373AQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number PI74LPT373AQ-ND PI74LPT373AQ PI74LPT373AQ PI74LPT373AQ
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
10 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
8 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details