DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI74HSTL1212AEX PI74HSTL1212AEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791848-PI74HSTL1212A EX Series: 74HSTL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TFSOP (0.240", 6.10mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 12 Voltage - VCCA: 1.7V ~ 1.9V Voltage - VCCB: 3V ~ 3.6V Part Status: Obsolete(EOL) Family Name: PI74HSTL1212 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74HSTL1212A; PI74HSTL1212AX; PI74HSTL1212AE; Introduction Date: January 29, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791848-PI74HSTL1212A EX Series: 74HSTL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TFSOP (0.240", 6.10mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 12 Voltage - VCCA: 1.7V ~ 1.9V Voltage - VCCB: 3V ~ 3.6V Part Status: Obsolete(EOL) Family Name: PI74HSTL1212 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74HSTL1212A; PI74HSTL1212AX; PI74HSTL1212AE; Introduction Date: January 29, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI74HSTL1212AEX - 791848-PI74HSTL1212AEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI74HSTL1212AEX
791848-PI74HSTL1212AEX
Logic - Logic - Translators, Level Shifters - PI74HSTL1212AEX 791848-PI74HSTL1212AEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791848-PI74HSTL1212A EX Series: 74HSTL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TFSOP (0.240", 6.10mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 12 Voltage - VCCA: 1.7V ~ 1.9V Voltage - VCCB: 3V ~ 3.6V Part Status: Obsolete(EOL) Family Name: PI74HSTL1212 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74HSTL1212A; PI74HSTL1212AX; PI74HSTL1212AE; Introduction Date: January 29, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 791848-PI74HSTL1212AEX
Series: 74HSTL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 12
Voltage - VCCA: 1.7V ~ 1.9V
Voltage - VCCB: 3V ~ 3.6V
Part Status: Obsolete(EOL)
Family Name: PI74HSTL1212
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): PI74HSTL1212A; PI74HSTL1212AX; PI74HSTL1212AE;
Introduction Date: January 29, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 791848-PI74HSTL1212AEX
Product Name Logic - Logic - Translators, Level Shifters - PI74HSTL1212AEX
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC594DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV165DB,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L28FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; Surface Mount
View Details
2 suppliers