Pericom Semiconductor Corp. Latches PI74FCT533ATP9

Description
Channel IC
Description
Channel IC

Suppliers

Company
Product
Description
Supplier Links
Latches - PI74FCT533ATP9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number PI74FCT533ATP9
Product Name Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LVC16373ADGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 5962-9222801MKA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details