DIODES Incorporated Logic - Logic - Latches - PI74FCT373TQ PI74FCT373TQ

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042137-PI74FCT373TQ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042137-PI74FCT373TQ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - PI74FCT373TQ
042137-PI74FCT373TQ
Logic - Logic - Latches - PI74FCT373TQ 042137-PI74FCT373TQ
Manufacturer: Diodes Incorporated Win Source Part Number: 042137-PI74FCT373TQ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 042137-PI74FCT373TQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 042137-PI74FCT373TQ
Product Name Logic - Logic - Latches - PI74FCT373TQ
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC75DB,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 74HC573DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details