Pericom Semiconductor Corp. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT3244Q PI74FCT3244Q

Description
Manufacturer: Pericom Win Source Part Number: 1237657-PI74FCT3244Q Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): 74FCT3244APYG8; PI74FCT3244R; PI74FCT3244LX; PI74FCT3244Q; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1237657-PI74FCT3244Q Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): 74FCT3244APYG8; PI74FCT3244R; PI74FCT3244LX; PI74FCT3244Q; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT3244Q - 1237657-PI74FCT3244Q - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT3244Q
1237657-PI74FCT3244Q
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT3244Q 1237657-PI74FCT3244Q
Manufacturer: Pericom Win Source Part Number: 1237657-PI74FCT3244Q Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): 74FCT3244APYG8; PI74FCT3244R; PI74FCT3244LX; PI74FCT3244Q; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Pericom
Win Source Part Number: 1237657-PI74FCT3244Q
Manufacturer Homepage: www.pericom.com
Alternative Parts (Cross-Reference): 74FCT3244APYG8; PI74FCT3244R; PI74FCT3244LX; PI74FCT3244Q;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1237657-PI74FCT3244Q
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT3244Q
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details