DIODES Incorporated Latches PI74FCT162373ATV

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - PI74FCT162373ATV-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - PI74FCT162373ATV
748259-PI74FCT162373ATV
Logic - Logic - Latches - PI74FCT162373ATV 748259-PI74FCT162373ATV
Manufacturer: Pericom Win Source Part Number: 748259-PI74FCT162373 ATV Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SSOP-48 Reference Date Code: 0426+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 748259-PI74FCT162373ATV
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Reference case: SSOP-48
Reference Date Code: 0426+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Latches - PI74FCT162373ATV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - PI74FCT162373ATV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
PI74FCT162373ATV
Integrated Circuits (ICs) - Logic - Latches PI74FCT162373ATV
IC 16-BIT TRANS LATCH 48 SSOP

IC 16-BIT TRANS LATCH 48 SSOP

Supplier's Site
Logic - Latches - PI74FCT162373ATV - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
PI74FCT162373ATV
Logic - Latches PI74FCT162373ATV
IC 16-BIT TRANS LATCH 48 SSOP

IC 16-BIT TRANS LATCH 48 SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number PI74FCT162373ATV-ND 748259-PI74FCT162373ATV PI74FCT162373ATV PI74FCT162373ATV PI74FCT162373ATV
Product Name Latches Logic - Logic - Latches - PI74FCT162373ATV Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F841SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373TDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details