DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI74AVC164245AAEX PI74AVC164245AAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209985-PI74AVC164245 AAEX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 2.7V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209985-PI74AVC164245 AAEX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 2.7V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI74AVC164245AAEX - 209985-PI74AVC164245AAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI74AVC164245AAEX
209985-PI74AVC164245AAEX
Logic - Logic - Translators, Level Shifters - PI74AVC164245AAEX 209985-PI74AVC164245AAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 209985-PI74AVC164245 AAEX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 2.7V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 209985-PI74AVC164245AAEX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V to 2.7V
Voltage - VCCB: 3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 209985-PI74AVC164245AAEX
Product Name Logic - Logic - Translators, Level Shifters - PI74AVC164245AAEX
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - 74HC595DG - 844023-74HC595DG - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shift Registers - 1727-NPIC6C596PW-Q100,1TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers