DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AZYEX PI6ULS5V9627AZYEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889275-PI6ULS5V9627A ZYEX Features: Buffer, ReDriver 4 Channel - 16-TQFN (4x4) Package: Reel - TR Package: 16-WQFN Exposed Pad Mounting: Surface Mount Family Name: PI6ULS5 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889275-PI6ULS5V9627A ZYEX Features: Buffer, ReDriver 4 Channel - 16-TQFN (4x4) Package: Reel - TR Package: 16-WQFN Exposed Pad Mounting: Surface Mount Family Name: PI6ULS5 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AZYEX - 889275-PI6ULS5V9627AZYEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AZYEX
889275-PI6ULS5V9627AZYEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AZYEX 889275-PI6ULS5V9627AZYEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889275-PI6ULS5V9627A ZYEX Features: Buffer, ReDriver 4 Channel - 16-TQFN (4x4) Package: Reel - TR Package: 16-WQFN Exposed Pad Mounting: Surface Mount Family Name: PI6ULS5 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889275-PI6ULS5V9627AZYEX
Features: Buffer, ReDriver 4 Channel - 16-TQFN (4x4)
Package: Reel - TR
Package: 16-WQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI6ULS5
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI6ULS5V9627AZYEX
Interface Transceiver IC 756-PI6ULS5V9627AZYEX
IC REDRIVER 4 CHAN I2C 16TQFN Product overview: PI6ULS5V9627AZYEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9627AZYE X can be used for catalog matching and distributor lookup.

IC REDRIVER 4 CHAN I2C 16TQFN Product overview: PI6ULS5V9627AZYEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9627AZYEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AZYEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI6ULS5V9627AZYEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI6ULS5V9627AZYEX
IC REDRIVER 4 CHAN I2C 16TQFN

IC REDRIVER 4 CHAN I2C 16TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AZYEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI6ULS5V9627AZYEX
Signal Buffers, Repeaters, Splitters PI6ULS5V9627AZYEX
Buffer, ReDriver 4 Channel 16-TQFN (4x4)

Buffer, ReDriver 4 Channel 16-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889275-PI6ULS5V9627AZYEX 756-PI6ULS5V9627AZYEX PI6ULS5V9627AZYEX PI6ULS5V9627AZYEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AZYEX Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers