DIODES Incorporated RF and Wireless - RF Transceiver ICs PI6ULS5V9617CUEX

Description
Manufacturer: AMIS Category: RF and Wireless>RF Transceiver ICs Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Data Rate (Max): 1Mbps Voltage - Supply: 3V Current - Supply: 40μA, 55μA Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless>RF Transceiver ICs Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Data Rate (Max): 1Mbps Voltage - Supply: 3V Current - Supply: 40μA, 55μA Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
RF and Wireless - RF Transceiver ICs
Manufacturer: AMIS Category: RF and Wireless>RF Transceiver ICs Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Data Rate (Max): 1Mbps Voltage - Supply: 3V Current - Supply: 40μA, 55μA Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: RF and Wireless>RF Transceiver ICs
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Data Rate (Max): 1Mbps
Voltage - Supply: 3V
Current - Supply: 40μA, 55μA
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name RF and Wireless - RF Transceiver ICs
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details