Manufacturer: Diodes Incorporated
Win Source Part Number: 807796-PI6ULS5V9517A
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 500μA
Number of Channels: 1
Capacitance - Input: 6pF
Supplier Device Package: 8-MSOP
Manufacturer Package: 8-TSSOP, 8-MSOP
Data Rate (Maximum): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 5.5V
Part Number Series: 6ULS5V9517
IC REDRIVER I2C 1CH 400KHZ 8MSOP Product overview: PI6ULS5V9517AUEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9517AUEX
Buffer, ReDriver 1 Channel 400kHz 8-MSOP
LEVEL TRANSLATING I2C BUS/SMBUS REPEATER
IC REDRIVER I2C 1CH 400KHZ 8MSOP
IC REDRIVER I2C 1CH 400KHZ 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 807796-PI6ULS5V9517AUEX | 756-PI6ULS5V9517AUEX | PI6ULS5V9517AUEX | 29AK3773 | PI6ULS5V9517AUEX | PI6ULS5V9517AUEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9517AUEX | 400KHZ Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Level Translating I2C Bus/smbus Repeater Diodes Inc. | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Level Translator | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Supply Voltage | Other; 0.8V ~ 5.5V | Other; 0.8V ~ 5.5V | Other; 0.8V ~ 5.5V | Other | Other; 0.8V ~ 5.5V | |
| Package Type | SSOP | Tape & Reel (TR) | MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Features | RoHS | RoHS |