DIODES Incorporated Integrated Circuits (ICs) Interface Specialized PI6ULS5V9511AZWEX

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface Specialized Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Supply: 2.7V ~ 5.5V Interface: I²C, I²C Fast, SMBus Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface Specialized Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Supply: 2.7V ~ 5.5V Interface: I²C, I²C Fast, SMBus Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Specialized
Integrated Circuits (ICs) Interface Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface Specialized Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Supply: 2.7V ~ 5.5V Interface: I²C, I²C Fast, SMBus Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Interface Specialized
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Supply: 2.7V ~ 5.5V
Interface: I²C, I²C Fast, SMBus
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Mounting Type: Surface Mount

Buy Now Datasheet
PMIC - Hot Swap Controllers - PI6ULS5V9511AZWEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
PI6ULS5V9511AZWEX
PMIC - Hot Swap Controllers PI6ULS5V9511AZWEX
IC HOT SWAP CTRLR 8UDFN

IC HOT SWAP CTRLR 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI6ULS5V9511AZWEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI6ULS5V9511AZWEX
Integrated Circuits (ICs) - Interface - Specialized PI6ULS5V9511AZWEX
IC HOT SWAP CTRLR 8UDFN

IC HOT SWAP CTRLR 8UDFN

Supplier's Site
Specialized - PI6ULS5V9511AZWEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 8-UDFN (2x3)

Interface 8-UDFN (2x3)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI6ULS5V9511AZWEX PI6ULS5V9511AZWEX PI6ULS5V9511AZWEX
Product Name Integrated Circuits (ICs) Interface Specialized PMIC - Hot Swap Controllers Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface CardBus Controller Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers