DIODES Incorporated 400KHZ Interface Transceiver IC PI6ULS5V9509WEX

Description
IC REDRIVER I2C 1CH 400KHZ 8SOIC Product overview: PI6ULS5V9509WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9509WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER I2C 1CH 400KHZ 8SOIC Product overview: PI6ULS5V9509WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9509WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Interface Transceiver IC
756-PI6ULS5V9509WEX
400KHZ Interface Transceiver IC 756-PI6ULS5V9509WEX
IC REDRIVER I2C 1CH 400KHZ 8SOIC Product overview: PI6ULS5V9509WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9509WEX can be used for catalog matching and distributor lookup.

IC REDRIVER I2C 1CH 400KHZ 8SOIC Product overview: PI6ULS5V9509WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9509WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9509WEX - 889271-PI6ULS5V9509WEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9509WEX
889271-PI6ULS5V9509WEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9509WEX 889271-PI6ULS5V9509WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889271-PI6ULS5V9509W EX Features: Buffer, ReDriver 1 Channel 400kHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 6ULS5V9509 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6ULS5V9509WEXTR, PI6ULS5V9509WEXCT, PI6ULS5V9509WEXDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889271-PI6ULS5V9509WEX
Features: Buffer, ReDriver 1 Channel 400kHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 6ULS5V9509
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI6ULS5V9509WEXTR, PI6ULS5V9509WEXCT, PI6ULS5V9509WEXDKR

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI6ULS5V9509WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI6ULS5V9509WEX
Signal Buffers, Repeaters, Splitters PI6ULS5V9509WEX
Buffer, ReDriver 1 Channel 400kHz 8-SOIC

Buffer, ReDriver 1 Channel 400kHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9509WEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI6ULS5V9509WEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI6ULS5V9509WEX
IC REDRIVER I2C 1CH 400KHZ 8SOIC

IC REDRIVER I2C 1CH 400KHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI6ULS5V9509WEX 889271-PI6ULS5V9509WEX PI6ULS5V9509WEX PI6ULS5V9509WEX
Product Name 400KHZ Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9509WEX Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface Transceiver IC - 702-SI3203-B-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel
View Details
3 suppliers