VCXO IC 27MHz 8-SOIC
IC OSC VCXO 27MHZ 8-SOIC Product overview: PI6CX100-27WE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PI6CX100-27WE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 209984-PI6CX100-27WE
Packaging: Tube/Rail
Type: VCXO
Mounting: Surface Mount
Frequency: 27MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 97
IC OSC VCXO 27MHZ 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | PI6CX100-27WE-ND | 689-PI6CX100-27WE | 209984-PI6CX100-27WE | PI6CX100-27WE |
| Product Name | Programmable Timers and Oscillators | 27MHZ SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PI6CX100-27WE | Programmable Timers and Oscillators |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; 8-SOIC | Surface Mount; SOIC; Surface Mount |