DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI6CB33401ZHIEX

Description
Win Source Part Number: 1383160-PI6CB33401ZH IEX Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Input: HCSL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6CB33401 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383160-PI6CB33401ZH IEX Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Input: HCSL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6CB33401 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1383160-PI6CB33401ZHIEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1383160-PI6CB33401ZHIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1383160-PI6CB33401ZHIEX
Win Source Part Number: 1383160-PI6CB33401ZH IEX Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Input: HCSL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6CB33401 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs

Win Source Part Number: 1383160-PI6CB33401ZHIEX
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 133.33 MHz
Number of Circuits: 1
Input: HCSL
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI6CB33401
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,500 pcs

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CB33401ZHIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB33401ZHIEXTR-ND
Clock Buffers, Drivers 31-PI6CB33401ZHIEXTR-ND
Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CB33401ZHIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB33401ZHIEXDKR-ND
Clock Buffers, Drivers 31-PI6CB33401ZHIEXDKR-ND
Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CB33401ZHIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB33401ZHIEXCT-ND
Clock Buffers, Drivers 31-PI6CB33401ZHIEXCT-ND
Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6CB33401ZHIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CB33401ZHIEX
Clock/Timing - Clock Buffers, Drivers PI6CB33401ZHIEX
CLOCK BUFFER W-QFN5050-32

CLOCK BUFFER W-QFN5050-32

Supplier's Site Datasheet
Clock Buffer, 133.33Mhz, -40 To 85Deg C Diodes Inc. - 29AK3709 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 133.33Mhz, -40 To 85Deg C Diodes Inc.
29AK3709
Clock Buffer, 133.33Mhz, -40 To 85Deg C Diodes Inc. 29AK3709
CLOCK BUFFER, 133.33MHZ, -40 TO 85DEG C

CLOCK BUFFER, 133.33MHZ, -40 TO 85DEG C

Supplier's Site
Clock Buffers, Drivers - PI6CB33401ZHIEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6CB33401ZHIEX
Clock Buffers, Drivers PI6CB33401ZHIEX
CLOCK BUFFER W-QFN5050-32

CLOCK BUFFER W-QFN5050-32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1383160-PI6CB33401ZHIEX 31-PI6CB33401ZHIEXTR-ND PI6CB33401ZHIEX 29AK3709 PI6CB33401ZHIEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffer, 133.33Mhz, -40 To 85Deg C Diodes Inc. Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Generator Fanout Buffer (Distribution); Clock Driver
Bus Interface HCSL HCSL HCSL
Package Type 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock and Timing IC - 728-CY2308SXC-2 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
6 suppliers