The PI6CB33202 is a two-output clock buffer designed for low-power applications, supporting PCIe Gen1 through Gen5 with a maximum output frequency of 100MHz. It features on-chip terminations that eliminate the need for external resistors, simplifying layout. The device offers programmable slew rate and output amplitude via SMBus, allowing for customization to optimize performance for specific applications. It operates with a supply voltage of 3.3V and provides differential outputs with low jitter, meeting stringent PCIe requirements. The clock buffer includes individual output enable pins for power management and is packaged in a 24-lead TQFN format, making it suitable for surface mount applications. The product is RoHS compliant and suitable for a temperature range of -40¬8C to 85¬8C.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1316579-PI6CB33202ZD
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 133.33 MHz
Number of Circuits: 1
Standard Package: 3,500
Mounting: Surface Mount
Input: CMOS
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PI6CB33202ZDIEXDK
Base Product Number: PI6CB33202
RoHS Status: ROHS3 Compliant
Clock Fanout Buffer (Distribution) IC 1:2 133.33MHz 24-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 133.33MHz 24-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 133.33MHz 24-VFQFN Exposed Pad
CLOCK BUFFER,V-QFN4040-24,
CLOCK BUFFER,V-QFN4040-24,
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1316579-PI6CB33202ZDIEX | 31-PI6CB33202ZDIEXTR-ND | PI6CB33202ZDIEX | PI6CB33202ZDIEX |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |