Infineon Technologies AG Clock and Timing IC CY2304SXI-2

Description
PLL Based Clock Driver, 2304 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote Datasheet
Description
PLL Based Clock Driver, 2304 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2304SXI-2 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2304 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8

PLL Based Clock Driver, 2304 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
728-CY2304SXI-2
Clock and Timing IC 728-CY2304SXI-2
IC FANOUT BUFFER 8SOIC Product overview: CY2304SXI-2 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2304SXI-2 can be used for catalog matching and distributor lookup.

IC FANOUT BUFFER 8SOIC Product overview: CY2304SXI-2 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2304SXI-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CY2304SXI-2-ND
Clock Generators, PLLs, Frequency Synthesizers CY2304SXI-2-ND
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.3MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.3MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffer, 133.3Mhz, 4 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies - 27AC2792 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 133.3Mhz, 4 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies
27AC2792
Clock Buffer, 133.3Mhz, 4 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies 27AC2792
CLOCK BUFFER, 133.3MHZ, 4 O/P, SOIC-8; Clock IC Type:Clock Buffer; Frequency:133.3MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CLOCK BUFFER, 133.3MHZ, 4 O/P, SOIC-8; Clock IC Type:Clock Buffer; Frequency:133.3MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2304SXI-2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2304SXI-2
IC CLK ZDB 4OUT 133MHZ 8SOIC

IC CLK ZDB 4OUT 133MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CY2304SXI-2 728-CY2304SXI-2 CY2304SXI-2-ND 27AC2792 CY2304SXI-2
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Buffer, 133.3Mhz, 4 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Buffer; Real Time Clock; Clock Generator Clock Generator
Features / Standards RoHS RoHS Lead-Free RoHS
Bus Interface Clock Clock
Package Type Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data