Manufacturer: Pericom
Win Source Part Number: 1237627-PI6C4921506L
Family Name: PI6C4921506
Manufacturer Homepage: www.pericom.com
Alternative Parts (Cross-Reference): 854S006AGI; 854S006AGIT; 854S006AGILF; 854S006AGILFT;
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:6 1.5GHZ 24TSSOP
Low Skew Clock Driver, PI6 Series, 12 True Output(s), 0 Inverted Output(s), PDSO24, 0.173 INCH, GREEN, MO-153F/AD, TSSOP-24
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1237627-PI6C4921506LIEX | 31-PI6C4921506LIEXTR-ND | PI6C4921506LIEX | 17606-PI6C4921506LIEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4921506LIEX | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Low Skew Clock Driver, PI6 Series, 12 True Output(s), 0 Inverted Output(s), PDSO24, 0.173 INCH, GREEN, MO-153F/AD, TSSOP-24 |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVDS | |||
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |