DIODES Incorporated Clock Buffers, Drivers PI6C4911510FAIEX

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C4911510FAIEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4911510FAIEXDIDKR-ND
Clock Buffers, Drivers PI6C4911510FAIEXDIDKR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Buy Now Datasheet
Clock Buffers, Drivers - PI6C4911510FAIEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4911510FAIEXDICT-ND
Clock Buffers, Drivers PI6C4911510FAIEXDICT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Buy Now Datasheet
Clock Buffers, Drivers - PI6C4911510FAIEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4911510FAIEXDITR-ND
Clock Buffers, Drivers PI6C4911510FAIEXDITR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAIEX - 061616-PI6C4911510FAIEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAIEX
061616-PI6C4911510FAIEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAIEX 061616-PI6C4911510FAIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061616-PI6C4911510FA IEX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061616-PI6C4911510FAIEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PI6C4911510FAIEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C4911510FAIEX
Clock Buffers, Drivers PI6C4911510FAIEX
IC CLOCK BUFFER MUX 2:10 32TQFP

IC CLOCK BUFFER MUX 2:10 32TQFP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C4911510FAIEX
Clock/Timing - Clock Buffers, Drivers PI6C4911510FAIEX
IC CLOCK BUFFER MUX 2:10 32TQFP

IC CLOCK BUFFER MUX 2:10 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI6C4911510FAIEXDIDKR-ND 061616-PI6C4911510FAIEX PI6C4911510FAIEX PI6C4911510FAIEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAIEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9553BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 810 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details