IC CLK BUFFER 2:2 1.5GHZ 20TSSOP
"Clock Fanout Buffer (Distribution) IC 2:2 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:2 1.5GHZ 20TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 805343-PI6C4911504-0
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
LVPECL BUFFER
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6C4911504-01LIEXDKR-ND | 805343-PI6C4911504-01LIEX | PI6C4911504-01LIEX |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911504-01LIEX | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |