DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-01QEX PI6C185-01QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889208-PI6C185-01QEX Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C185 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889208-PI6C185-01QEX Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C185 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-01QEX
889208-PI6C185-01QEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-01QEX 889208-PI6C185-01QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889208-PI6C185-01QEX Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C185 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889208-PI6C185-01QEX
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI6C185
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C185-01QEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C185-01QEX
Clock/Timing - Clock Buffers, Drivers PI6C185-01QEX
IC CLK BUFFER 1:5 140MHZ 16QSOP

IC CLK BUFFER 1:5 140MHZ 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 889208-PI6C185-01QEX PI6C185-01QEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-01QEX Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-545AAA390M625BCGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details