Texas Instruments BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up BQ3285ESSTRG4

Description
RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SSOP 0 to 70
Request a Quote Datasheet
Description
RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESSTRG4 - Texas Instruments
Dallas, TX, United States
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up
BQ3285ESSTRG4
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up BQ3285ESSTRG4
RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SSOP 0 to 70

RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SSOP 0 to 70

Buy Now Datasheet
Real Time Clocks - BQ3285ESSTRG4-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
BQ3285ESSTRG4-ND
Real Time Clocks BQ3285ESSTRG4-ND
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285ESSTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
BQ3285ESSTRG4
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks BQ3285ESSTRG4
IC RTC CLK/CALENDAR PAR 24SSOP

IC RTC CLK/CALENDAR PAR 24SSOP

Supplier's Site
Real Time Clocks - BQ3285ESSTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
BQ3285ESSTRG4
Real Time Clocks BQ3285ESSTRG4
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - BQ3285ESSTRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
BQ3285ESSTRG4
Clock/Timing - Real Time Clocks BQ3285ESSTRG4
IC RTC CLK/CALENDAR PAR 24-QSOP

IC RTC CLK/CALENDAR PAR 24-QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number BQ3285ESSTRG4 BQ3285ESSTRG4-ND BQ3285ESSTRG4 BQ3285ESSTRG4 BQ3285ESSTRG4
Product Name BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type PDIP,SOIC,SSOP Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers