Manufacturer: Diodes Incorporated
Win Source Part Number: 026744-PI6C10806BLE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.425 V to 3.465 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:6 160MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:6 160MHZ 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 026744-PI6C10806BLE | PI6C10806BLE-ND | PI6C10806BLE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C10806BLE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 1.43 to 3.46 volts | 1.43 to 3.46 volts |