The PI6C10804WE is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It features a 1:4 output configuration with a maximum frequency of 180 MHz. The device operates with supply voltages ranging from 1.5V to 2.5V and is compatible with 3.3V tolerant input clocks. It offers low output skew of less than 70 ps at 1.8V and 2.5V, and less than 100 ps at 1.5V, making it suitable for synchronous systems that require precise clock distribution. The propagation delay is minimal, with values under 3.0 ns for 1.8V and 2.5V, and under 3.5 ns for 1.5V. The device is packaged in an 8-pin SOIC (W) format, which is Pb-free and compliant with green standards. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environments. This clock buffer is ideal for engineers looking for a robust solution for clock distribution in high-frequency applications.
"Clock Fanout Buffer (Distribution) IC 1:4 180MHz 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 1088015-PI6C10804WE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 2.7 V
Maximum Input Frequency: 180MHz
Alternative Parts (Cross-Reference): 621NILFT; PI6CL10804WEX; PI6CL10804WE; PI6C10804WE;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CLOCK BUFFER, 180MHZ, -40 TO 85DEG C
IC CLK BUFFER 1:4 180MHZ 8SOIC
1.4V~2.7V 180MHz SOIC-8 Clock Buffers, Drivers ROHS
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C10804WE-ND | 1088015-PI6C10804WE | 29AK3731 | PI6C10804WE | PI6C10804WE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C10804WE | Clock Buffer, 180Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Clock Buffers, Drivers | RTC/Clock Chip >> Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator | Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | |||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC | Surface Mount; Surface Mount | SOIC | |
| Supply Voltage | 1.4 to 2.7 volts | 1.4 to 2.7 volts | 1.4 to 2.7 volts |