DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5L200WE PI5L200WE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791818-PI5L200WE Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100 Base-T, LAN Package: 16-SOIC (0.154", 3.90mm Width) Applications: Telecommunications Operating Supply Voltage: 3.3V, 5V -3db Bandwidth: 137MHz Number of Channels: 4 Family Name: PI5L200 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 12 Ohm Alternative Parts (Cross-Reference): MAX4674ESE+T; MAX4674ESE-T; MAX4674ESE; MAX4674ESE+; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791818-PI5L200WE Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100 Base-T, LAN Package: 16-SOIC (0.154", 3.90mm Width) Applications: Telecommunications Operating Supply Voltage: 3.3V, 5V -3db Bandwidth: 137MHz Number of Channels: 4 Family Name: PI5L200 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 12 Ohm Alternative Parts (Cross-Reference): MAX4674ESE+T; MAX4674ESE-T; MAX4674ESE; MAX4674ESE+; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5L200WE - 791818-PI5L200WE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5L200WE
791818-PI5L200WE
Interface - Interface - Analog Switches - Special Purpose - PI5L200WE 791818-PI5L200WE
Manufacturer: Diodes Incorporated Win Source Part Number: 791818-PI5L200WE Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10/100 Base-T, LAN Package: 16-SOIC (0.154", 3.90mm Width) Applications: Telecommunications Operating Supply Voltage: 3.3V, 5V -3db Bandwidth: 137MHz Number of Channels: 4 Family Name: PI5L200 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 12 Ohm Alternative Parts (Cross-Reference): MAX4674ESE+T; MAX4674ESE-T; MAX4674ESE; MAX4674ESE+; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 791818-PI5L200WE
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 10/100 Base-T, LAN
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Telecommunications
Operating Supply Voltage: 3.3V, 5V
-3db Bandwidth: 137MHz
Number of Channels: 4
Family Name: PI5L200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 12 Ohm
Alternative Parts (Cross-Reference): MAX4674ESE+T; MAX4674ESE-T; MAX4674ESE; MAX4674ESE+;
Introduction Date: November 05, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5L200WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5L200WE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5L200WE
IC ETHERNET SWITCH QUAD 16SOIC

IC ETHERNET SWITCH QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 791818-PI5L200WE PI5L200WE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5L200WE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3.3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN55183 Dual Differential Line Driver - 7900901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details