DIODES INCORPORATED
PI5A124TEX -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
DIODES Incorporated
Analog Switches, Multiplexers, Demultiplexers
PI5A124TEX
Description
IC SWITCH SPDT SOT23-6
Description
IC SWITCH SPDT SOT23-6
Datasheet
Suppliers
Analog Switches, Multiplexers, Demultiplexers
PI5A124TEX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PI5A124TEX |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Supply Voltage
|
Other; 2V ~ 6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Transceiver
Features
RoHS
Package Type
SOT362
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details