Win Source Part Number: 1261067-PI4IOE5V9555
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Interface: I2C
Number of I/O: 16
Interrupt Output: Yes
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI4IOE5
IC XPNDR 400KHZ I2C 24TQFN
IC XPNDR 400KHZ I2C 24TQFN
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)
IC XPNDR 400KHZ I2C 24TQFN Product overview: PI4IOE5V9555ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9555ZDEX
Interface - I/O Expanders 16-bit I2C-bus and SMBus I/O port
IC I/O EXPANDER 16B I2C 24TQFN
I/O EXPANDER, 16 I/O, TQFN-24
I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
IC I/O EXPANDER 16B I2C 24TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261067-PI4IOE5V9555ZDEX | 31-PI4IOE5V9555ZDEXDKR-ND | 749-PI4IOE5V9555ZDEX | PI4IOE5V9555ZDEX | PI4IOE5V9555ZDEX | 29AK3657 | PI4IOE5V9555ZDEX | PI4IOE5V9555ZDEX |
| Product Name | Integrated Circuits (ICs) - Interface - I/O Expanders | I/O Expanders | 400KHZ Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/o Expander, 16 I/o, Tqfn-24 Diodes Inc. | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | I2C | I2C; I²C | I2C; I²C |