Nexperia B.V. Hex buffer/line driver; 3-state 74HCT367D,653

Description
The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) 3-state outputs Input levels: For 74HC367: CMOS level For 74HCT367: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) 3-state outputs Input levels: For 74HC367: CMOS level For 74HCT367: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT367D is a hex buffer/line driver with 3-state outputs, housed in an SO16 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with TTL-level inputs and outputs enabled by active-low output enable inputs. The device complies with JESD8C and JESD7A standards, exhibits latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and provides ESD protection of over 2000 V (HBM) and over 1000 V (CDM). It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCT367D is a hex buffer/line driver with 3-state outputs, housed in an SO16 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with TTL-level inputs and outputs enabled by active-low output enable inputs. The device complies with JESD8C and JESD7A standards, exhibits latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and provides ESD protection of over 2000 V (HBM) and over 1000 V (CDM). It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Hex buffer/line driver; 3-state - 74HCT367D,653 - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer/line driver; 3-state
74HCT367D,653
Hex buffer/line driver; 3-state 74HCT367D,653
The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) 3-state outputs Input levels: For 74HC367: CMOS level For 74HCT367: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • 3-state outputs
  • Input levels:
    • For 74HC367: CMOS level
    • For 74HCT367: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
704-74HCT367D,653
Interface Transceiver IC 704-74HCT367D,653
74HC(T)367 - Hex buffer/line driver; 3-state SOP 16-Pin Product overview: 74HCT367D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT367D,653 can be used for catalog matching and distributor lookup.

74HC(T)367 - Hex buffer/line driver; 3-state SOP 16-Pin Product overview: 74HCT367D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT367D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HCT367D,653 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HCT Series, 1-Func, 6-Bit, True Output, CMOS, PDSO16

Bus Driver, HCT Series, 1-Func, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74HCT367D,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74HCT367D,653
Logic ICs >> Buffer/Driver/Transceiver 74HCT367D,653
6mA 4.5V~5.5V 6mA 2 SO-16 Buffer/Driver/Transc eiver ROHS

6mA 4.5V~5.5V 6mA 2 SO-16 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74HCT367D,653 704-74HCT367D,653 74HCT367D,653 74HCT367D,653
Product Name Hex buffer/line driver; 3-state Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Buffer Transceiver Line / Bus Driver Transceiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; +7 Other; 4.5V~5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHCT14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
 - 74ALVC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
 - CBT3244AD,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
 - 74ALVT162823DGGS - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT-364-1
View Details