DIODES Incorporated 400KHZ Interface Transceiver IC PI4IOE5V6416Q2LEX

Description
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V6416Q2LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416Q2LE X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V6416Q2LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416Q2LE X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400KHZ Interface Transceiver IC - 749-PI4IOE5V6416Q2LEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PI4IOE5V6416Q2LEX
400KHZ Interface Transceiver IC 749-PI4IOE5V6416Q2LEX
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V6416Q2LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416Q2LE X can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V6416Q2LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416Q2LEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 31-PI4IOE5V6416Q2LEXTR-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR 400KHZ I2C 24TSSOP

IC XPNDR 400KHZ I2C 24TSSOP

Buy Now Datasheet
I/O Expanders - 31-PI4IOE5V6416Q2LEXDKR-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR 400KHZ I2C 24TSSOP

IC XPNDR 400KHZ I2C 24TSSOP

Buy Now Datasheet
I/O Expanders - 31-PI4IOE5V6416Q2LEXCT-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR 400KHZ I2C 24TSSOP

IC XPNDR 400KHZ I2C 24TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1355660-PI4IOE5V6416Q2LEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1355660-PI4IOE5V6416Q2LEX
Integrated Circuits (ICs) - Interface - I/O Expanders 1355660-PI4IOE5V6416Q2LEX
Win Source Part Number: 1355660-PI4IOE5V6416 Q2LEX Category: Integrated Circuits (ICs) - Interface - I/O Expanders Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Product Status: Active Features: POR Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Push-Pull Clock Frequency: 400 kHz Number of I/O: 16 Interface: I²C Interrupt Output: Yes Current - Output Source/Sink: 10mA, 25mA

Win Source Part Number: 1355660-PI4IOE5V6416Q2LEX
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Features: POR
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: Push-Pull
Clock Frequency: 400 kHz
Number of I/O: 16
Interface: I²C
Interrupt Output: Yes
Current - Output Source/Sink: 10mA, 25mA

Buy Now Datasheet
I/o Expander, 16 I/o, Tssop-24 Diodes Inc. - 29AK3646 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 I/o, Tssop-24 Diodes Inc.
29AK3646
I/o Expander, 16 I/o, Tssop-24 Diodes Inc. 29AK3646
I/O EXPANDER, 16 I/O, TSSOP-24

I/O EXPANDER, 16 I/O, TSSOP-24

Supplier's Site
I/O Expanders - PI4IOE5V6416Q2LEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V6416Q2LEX
I/O Expanders PI4IOE5V6416Q2LEX
I/O Expander 16 I²C 400 kHz 24-TSSOP

I/O Expander 16 I²C 400 kHz 24-TSSOP

Buy Now Datasheet
I/O Expanders PI4IOE5V6416Q2LEX
INTERFACE IO EXPANDER TSSOP-24 T

INTERFACE IO EXPANDER TSSOP-24 T

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V6416Q2LEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V6416Q2LEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V6416Q2LEX
INTERFACE IO EXPANDER TSSOP-24 T

INTERFACE IO EXPANDER TSSOP-24 T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PI4IOE5V6416Q2LEX 31-PI4IOE5V6416Q2LEXTR-ND 1355660-PI4IOE5V6416Q2LEX 29AK3646 PI4IOE5V6416Q2LEX PI4IOE5V6416Q2LEX PI4IOE5V6416Q2LEX
Product Name 400KHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I/O Expanders I/o Expander, 16 I/o, Tssop-24 Diodes Inc. I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details