DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807ASE PI49FCT3807ASE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889153-PI49FCT3807AS E Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 49FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889153-PI49FCT3807AS E Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 49FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807ASE
889153-PI49FCT3807ASE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807ASE 889153-PI49FCT3807ASE
Manufacturer: Diodes Incorporated Win Source Part Number: 889153-PI49FCT3807AS E Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 49FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889153-PI49FCT3807ASE
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 49FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3807ASE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3807ASE-ND
Clock Buffers, Drivers PI49FCT3807ASE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 66MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 66MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3807ASE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3807ASE
Clock/Timing - Clock Buffers, Drivers PI49FCT3807ASE
IC CLK BUFFER 1:10 66MHZ 20SOIC

IC CLK BUFFER 1:10 66MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 889153-PI49FCT3807ASE PI49FCT3807ASE-ND PI49FCT3807ASE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807ASE Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 20-SOIC Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface CMOS; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9523-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CD74HCT297 High Speed CMOS Logic Digital Phase-Locked-Loop - CD74HCT297E - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers