DIODES Incorporated Clock Buffers, Drivers PI49FCT32807HE

Description
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT32807HEDI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT32807HEDI-ND
Clock Buffers, Drivers PI49FCT32807HEDI-ND
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT32807HE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT32807HE-ND
Clock Buffers, Drivers PI49FCT32807HE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HE
061562-PI49FCT32807HE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HE 061562-PI49FCT32807HE
Manufacturer: Diodes Incorporated Win Source Part Number: 061562-PI49FCT32807H E Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061562-PI49FCT32807HE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT32807HE
Clock/Timing - Clock Buffers, Drivers PI49FCT32807HE
IC CLK BUFFER 1:10 133MHZ 20SSOP

IC CLK BUFFER 1:10 133MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT32807HEDI-ND 061562-PI49FCT32807HE PI49FCT32807HE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9551BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details