Texas Instruments CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC337DW

Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet
Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DW - Texas Instruments
Dallas, TX, United States
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear
CDC337DW
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC337DW
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DW - 123319-CDC337DW - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DW
123319-CDC337DW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DW 123319-CDC337DW
Manufacturer: Texas Instruments Win Source Part Number: 123319-CDC337DW Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 123319-CDC337DW
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
 - CDC337DW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 337 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Low Skew Clock Driver, 337 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-6697-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6697-5-ND
Clock Buffers, Drivers 296-6697-5-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
TEXAS INSTRUMENTS CDC337DW IC, CLOCK DRIVER, 1-8, SMD - 815-CDC337DW - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CDC337DW IC, CLOCK DRIVER, 1-8, SMD
815-CDC337DW
TEXAS INSTRUMENTS CDC337DW IC, CLOCK DRIVER, 1-8, SMD 815-CDC337DW
TEXAS INSTRUMENTS CDC337DW IC, CLOCK DRIVER, 1-8, SMD

TEXAS INSTRUMENTS CDC337DW IC, CLOCK DRIVER, 1-8, SMD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC337DW 123319-CDC337DW CDC337DW 296-6697-5-ND 815-CDC337DW
Product Name CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DW Clock Buffers, Drivers TEXAS INSTRUMENTS CDC337DW IC, CLOCK DRIVER, 1-8, SMD
Device Type CMOS; Clock Driver Clock Driver Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface CMOS CMOS; CMOS CMOS CMOS
Package Type SOIC Surface Mount; 20-SOIC SOIC Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295, 7.50mm Width)
Supply Voltage 5 volts 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
4 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers