DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR646GEEX PI3WVR646GEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889147-PI3WVR646GEEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC Channel 36-CSP (2.44x2.44) Package: Reel - TR Mounting: Surface Mount Family Name: PI3WVR646 Categories: Integrated Circuits (ICs) Case / Package: 36-CSP (2.44x2.44) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3WVR646GEEXDIDKR, PI3WVR646GEEXDICT, PI3WVR646GEEXDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889147-PI3WVR646GEEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC Channel 36-CSP (2.44x2.44) Package: Reel - TR Mounting: Surface Mount Family Name: PI3WVR646 Categories: Integrated Circuits (ICs) Case / Package: 36-CSP (2.44x2.44) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3WVR646GEEXDIDKR, PI3WVR646GEEXDICT, PI3WVR646GEEXDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR646GEEX - 889147-PI3WVR646GEEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR646GEEX
889147-PI3WVR646GEEX
Interface - Interface - Analog Switches - Special Purpose - PI3WVR646GEEX 889147-PI3WVR646GEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889147-PI3WVR646GEEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC Channel 36-CSP (2.44x2.44) Package: Reel - TR Mounting: Surface Mount Family Name: PI3WVR646 Categories: Integrated Circuits (ICs) Case / Package: 36-CSP (2.44x2.44) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3WVR646GEEXDIDKR, PI3WVR646GEEXDICT, PI3WVR646GEEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889147-PI3WVR646GEEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Telecommunications Switch IC Channel 36-CSP (2.44x2.44)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3WVR646
Categories: Integrated Circuits (ICs)
Case / Package: 36-CSP (2.44x2.44)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3WVR646GEEXDIDKR, PI3WVR646GEEXDICT, PI3WVR646GEEXDITR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR646GEEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR646GEEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR646GEEX
ANALOG SWITCH 3V-5V U-WLB2424-36

ANALOG SWITCH 3V-5V U-WLB2424-36

Supplier's Site
Analog Switches - Special Purpose - PI3WVR646GEEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3WVR646GEEX
Analog Switches - Special Purpose PI3WVR646GEEX
ANALOG SWITCH 3V-5V U-WLB2424-36

ANALOG SWITCH 3V-5V U-WLB2424-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 889147-PI3WVR646GEEX PI3WVR646GEEX PI3WVR646GEEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR646GEEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Specialized - PDI1284P11DL,112 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface
Package Type SSOP; 48-SSOP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details