DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR31310AZLE

Description
Win Source Part Number: 1383155-PI3WVR31310A ZLE Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tray Applications: HDMI Standard Package: 364 pcs On-State Resistance (Max): 15Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-TQFN (5x9) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383155-PI3WVR31310A ZLE Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tray Applications: HDMI Standard Package: 364 pcs On-State Resistance (Max): 15Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-TQFN (5x9) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1383155-PI3WVR31310AZLE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1383155-PI3WVR31310AZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1383155-PI3WVR31310AZLE
Win Source Part Number: 1383155-PI3WVR31310A ZLE Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tray Applications: HDMI Standard Package: 364 pcs On-State Resistance (Max): 15Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-TQFN (5x9) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383155-PI3WVR31310AZLE
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Package: Tray
Applications: HDMI
Standard Package: 364 pcs
On-State Resistance (Max): 15Ohm
-3db Bandwidth: 5.4GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Mounting Type: Surface Mount
Package / Case: 60-WFQFN Exposed Pad
Supplier Device Package: 60-TQFN (5x9)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR31310AZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR31310AZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR31310AZLE
IC MUX/DEMUX 3:1 15 OHM 60TQFN

IC MUX/DEMUX 3:1 15 OHM 60TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1383155-PI3WVR31310AZLE PI3WVR31310AZLE
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers