DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR31212AZLE

Description
Win Source Part Number: 1207803-PI3WVR31212A ZLE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: HDMI Standard Package: 364 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 50Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-TQFN (5x9) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1207803-PI3WVR31212A ZLE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: HDMI Standard Package: 364 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 50Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-TQFN (5x9) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1207803-PI3WVR31212AZLE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1207803-PI3WVR31212AZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1207803-PI3WVR31212AZLE
Win Source Part Number: 1207803-PI3WVR31212A ZLE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: HDMI Standard Package: 364 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 50Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-TQFN (5x9) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1207803-PI3WVR31212AZLE
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tray
Applications: HDMI
Standard Package: 364
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 50Ohm
-3db Bandwidth: 1.5GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 60-WFQFN Exposed Pad
Supplier Device Package: 60-TQFN (5x9)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR31212AZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR31212AZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR31212AZLE
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN

IC MUX/DEMUX 2:1 DP/HDMI 60TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1207803-PI3WVR31212AZLE PI3WVR31212AZLE
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI32182-A-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers