DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612ZLEX PI3WVR12612ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889144-PI3WVR12612ZL EX Features: Video Switch IC 1 Channel 52-TQFN (3.5x9) Package: Reel - TR Package: 52-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3WVR12612 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFN (3.5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889144-PI3WVR12612ZL EX Features: Video Switch IC 1 Channel 52-TQFN (3.5x9) Package: Reel - TR Package: 52-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3WVR12612 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFN (3.5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612ZLEX - 889144-PI3WVR12612ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612ZLEX
889144-PI3WVR12612ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612ZLEX 889144-PI3WVR12612ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889144-PI3WVR12612ZL EX Features: Video Switch IC 1 Channel 52-TQFN (3.5x9) Package: Reel - TR Package: 52-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3WVR12612 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFN (3.5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889144-PI3WVR12612ZLEX
Features: Video Switch IC 1 Channel 52-TQFN (3.5x9)
Package: Reel - TR
Package: 52-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3WVR12612
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFN (3.5x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR12612ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR12612ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR12612ZLEX
IC VIDEO SWITCH HDMI 52TQFN

IC VIDEO SWITCH HDMI 52TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889144-PI3WVR12612ZLEX PI3WVR12612ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 52-TQFN (3.5x9)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Front End (LNA + PA) - 863-1836-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers