DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR12412ZHEX PI3WVR12412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791798-PI3WVR12412ZH EX Packaging: Reel package Features: HDMI Package: 42-VFQFN Exposed Pad Applications: Video Operating Supply Voltage: 3.3V -3db Bandwidth: 4.6GHz Number of Channels: 1 Family Name: PI3WVR1241 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-TQFN (9x3.5) Alternative Parts (Cross-Reference): PI3WVR12412ZHE; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791798-PI3WVR12412ZH EX Packaging: Reel package Features: HDMI Package: 42-VFQFN Exposed Pad Applications: Video Operating Supply Voltage: 3.3V -3db Bandwidth: 4.6GHz Number of Channels: 1 Family Name: PI3WVR1241 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-TQFN (9x3.5) Alternative Parts (Cross-Reference): PI3WVR12412ZHE; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12412ZHEX - 791798-PI3WVR12412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12412ZHEX
791798-PI3WVR12412ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12412ZHEX 791798-PI3WVR12412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791798-PI3WVR12412ZH EX Packaging: Reel package Features: HDMI Package: 42-VFQFN Exposed Pad Applications: Video Operating Supply Voltage: 3.3V -3db Bandwidth: 4.6GHz Number of Channels: 1 Family Name: PI3WVR1241 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-TQFN (9x3.5) Alternative Parts (Cross-Reference): PI3WVR12412ZHE; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791798-PI3WVR12412ZHEX
Packaging: Reel package
Features: HDMI
Package: 42-VFQFN Exposed Pad
Applications: Video
Operating Supply Voltage: 3.3V
-3db Bandwidth: 4.6GHz
Number of Channels: 1
Family Name: PI3WVR1241
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-TQFN (9x3.5)
Alternative Parts (Cross-Reference): PI3WVR12412ZHE;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR12412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR12412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR12412ZHEX
IC VIDEO SWITCH DP/HDMI 42TQFN

IC VIDEO SWITCH DP/HDMI 42TQFN

Supplier's Site
Analog Switches - Special Purpose - PI3WVR12412ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3WVR12412ZHEX
Analog Switches - Special Purpose PI3WVR12412ZHEX
IC VIDEO SWITCH DP/HDMI 42TQFN

IC VIDEO SWITCH DP/HDMI 42TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791798-PI3WVR12412ZHEX PI3WVR12412ZHEX PI3WVR12412ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR12412ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Controllers - CY7C63833-LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details