DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VDP3212ZLEX PI3VDP3212ZLEX

Description
Manufacturer: Diodes Incorporated Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 32-TQFN (3x6) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3VDP3212 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 32-TQFN (3x6) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3VDP3212 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VDP3212ZLEX -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VDP3212ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3VDP3212ZLEX
Manufacturer: Diodes Incorporated Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 32-TQFN (3x6) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3VDP3212 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks

Manufacturer: Diodes Incorporated
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Video Switch IC 1 Channel 32-TQFN (3x6)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3VDP3212
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (3x6)
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VDP3212ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VDP3212ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VDP3212ZLEX
IC DEMULTIPLEXER 2LANE 32TQFN

IC DEMULTIPLEXER 2LANE 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number PI3VDP3212ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VDP3212ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1826880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers