DIODES Incorporated Interface - Interface - Specialized - PI3VDP1431ZLSE PI3VDP1431ZLSE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930448-PI3VDP1431ZLS E Features: Buffer Interface 32-TQFN (3x6) Package: Tube Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930448-PI3VDP1431ZLS E Features: Buffer Interface 32-TQFN (3x6) Package: Tube Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3VDP1431ZLSE - 930448-PI3VDP1431ZLSE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3VDP1431ZLSE
930448-PI3VDP1431ZLSE
Interface - Interface - Specialized - PI3VDP1431ZLSE 930448-PI3VDP1431ZLSE
Manufacturer: Diodes Incorporated Win Source Part Number: 930448-PI3VDP1431ZLS E Features: Buffer Interface 32-TQFN (3x6) Package: Tube Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930448-PI3VDP1431ZLSE
Features: Buffer Interface 32-TQFN (3x6)
Package: Tube
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3VDP1431ZLSE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3VDP1431ZLSE
Integrated Circuits (ICs) - Interface - Specialized PI3VDP1431ZLSE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site
Interface - Specialized - PI3VDP1431ZLSE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3VDP1431ZLSE
Interface - Specialized PI3VDP1431ZLSE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet
Specialized - PI3VDP1431ZLSE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3VDP1431ZLSE
Specialized PI3VDP1431ZLSE
Buffer Interface 32-TQFN (3x6)

Buffer Interface 32-TQFN (3x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930448-PI3VDP1431ZLSE PI3VDP1431ZLSE PI3VDP1431ZLSE PI3VDP1431ZLSE
Product Name Interface - Interface - Specialized - PI3VDP1431ZLSE Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface; Buffer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details