Manufacturer: Diodes Incorporated
Win Source Part Number: 889142-PI3VDP1430ZBE
Features: HDMI Interface 48-TQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3VDP1430
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
HDMI Interface 48-TQFN (7x7)
IC INTERFACE SPECIALIZED 48TQFN
IC INTERFACE SPECIALIZED 48TQFN
IC INTERFACE SPECIALIZED 48TQFN
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889142-PI3VDP1430ZBEX | PI3VDP1430ZBEX | PI3VDP1430ZBEX | PI3VDP1430ZBEX | PI3VDP1430ZBEX |
| Product Name | Interface - Interface - Specialized - PI3VDP1430ZBEX | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |