DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412ZHEX PI3VDP12412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209970-PI3VDP12412ZH EX Packaging: Reel - TR Applications: Video -3db Bandwidth: 4.6GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209970-PI3VDP12412ZH EX Packaging: Reel - TR Applications: Video -3db Bandwidth: 4.6GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412ZHEX - 209970-PI3VDP12412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412ZHEX
209970-PI3VDP12412ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412ZHEX 209970-PI3VDP12412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 209970-PI3VDP12412ZH EX Packaging: Reel - TR Applications: Video -3db Bandwidth: 4.6GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 209970-PI3VDP12412ZHEX
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 4.6GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm (Typ)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - PI3VDP12412ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3VDP12412ZHEX
Analog Switches - Special Purpose PI3VDP12412ZHEX
IC DEMULTIPLEXER 4LANE 42TQFN

IC DEMULTIPLEXER 4LANE 42TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VDP12412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VDP12412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VDP12412ZHEX
IC DEMULTIPLEXER 4LANE 42TQFN

IC DEMULTIPLEXER 4LANE 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209970-PI3VDP12412ZHEX PI3VDP12412ZHEX PI3VDP12412ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412ZHEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923298P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Embedded Processors and Controllers - 5962-8515511RA - 1023517-5962-8515511RA - Win Source Electronics
Specs
Device Type Storage Interface
Features RoHS
Package Type DIP; CDIP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1092790-SI2493-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers