DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLEX PI3V712-AZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347959-PI3V712-AZLEX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347959-PI3V712-AZLEX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLEX - 347959-PI3V712-AZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLEX
347959-PI3V712-AZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLEX 347959-PI3V712-AZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 347959-PI3V712-AZLEX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347959-PI3V712-AZLEX
Packaging: Reel - TR
Features: RGB
Applications: Video
-3db Bandwidth: 1GHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Max On Resistance: 3 Ohm (Typ)
Case / Package: 32-TQFN-EP (3x6)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3V712-AZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3V712-AZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3V712-AZLEX
IC VIDEO SWITCH 7 CHAN 32TQFN

IC VIDEO SWITCH 7 CHAN 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 347959-PI3V712-AZLEX PI3V712-AZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 32-TQFN-EP (3x6) 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32177-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers